Vishay Intertechnology, Inc. RES 51.1 OHM 1W 0.5% WW AXIAL RWR81N51R1DPS70

Description
RES 51.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 0.5% WW AXIAL - RWR81N51R1DPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 0.5% WW AXIAL
RWR81N51R1DPS70
RES 51.1 OHM 1W 0.5% WW AXIAL RWR81N51R1DPS70
RES 51.1ohm 1W 0.5% WW AXIAL

RES 51.1ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N51R1DPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N51R1DPS70
Wirewound Resistors 3110-RWR81N51R1DPS70
EGN-1-80 51.1 .5% RWR81N51R1DP S70

EGN-1-80 51.1 .5% RWR81N51R1DP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N51R1DPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N51R1DPS70-ND
Through Hole Resistors RWR81N51R1DPS70-ND
51.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N51R1DPS70 3110-RWR81N51R1DPS70 RWR81N51R1DPS70-ND
Product Name RES 51.1 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers