Vishay Intertechnology, Inc. RES 56.2 OHM 1W 1% WW AXIAL RWR81N56R2FSB12

Description
RES 56.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1W 1% WW AXIAL - RWR81N56R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% WW AXIAL
RWR81N56R2FSB12
RES 56.2 OHM 1W 1% WW AXIAL RWR81N56R2FSB12
RES 56.2ohm 1W 1% WW AXIAL

RES 56.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N56R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2FSB12
Wirewound Resistors 3110-RWR81N56R2FSB12
EGN-1-80 56.2 1% RWR81N56R2FS B12

EGN-1-80 56.2 1% RWR81N56R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N56R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N56R2FSB12-ND
Through Hole Resistors RWR81N56R2FSB12-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N56R2FSB12 3110-RWR81N56R2FSB12 RWR81N56R2FSB12-ND
Product Name RES 56.2 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers