Vishay Intertechnology, Inc. Through Hole Resistors RWR81N56R2FRS70

Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N56R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N56R2FRS70-ND
Through Hole Resistors RWR81N56R2FRS70-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 1W 1% WW AXIAL - RWR81N56R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% WW AXIAL
RWR81N56R2FRS70
RES 56.2 OHM 1W 1% WW AXIAL RWR81N56R2FRS70
RES 56.2ohm 1W 1% WW AXIAL

RES 56.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N56R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2FRS70
Wirewound Resistors 3110-RWR81N56R2FRS70
EGN-1-80 56.2 1% RWR81N56R2FR S70

EGN-1-80 56.2 1% RWR81N56R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N56R2FRS70-ND RWR81N56R2FRS70 3110-RWR81N56R2FRS70
Product Name Through Hole Resistors RES 56.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers