Vishay Intertechnology, Inc. RES 4.87 OHM 1W 1% WW AXIAL RWR81N4R87FSS73

Description
RES 4.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1W 1% WW AXIAL - RWR81N4R87FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% WW AXIAL
RWR81N4R87FSS73
RES 4.87 OHM 1W 1% WW AXIAL RWR81N4R87FSS73
RES 4.87ohm 1W 1% WW AXIAL

RES 4.87ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R87FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R87FSS73-ND
Through Hole Resistors RWR81N4R87FSS73-ND
4.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R87FSS73 RWR81N4R87FSS73-ND
Product Name RES 4.87 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers