Vishay Intertechnology, Inc. RES 4.64 OHM 1W 1% WW AXIAL RWR81N4R64FRB12

Description
RES 4.64ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1W 1% WW AXIAL - RWR81N4R64FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1W 1% WW AXIAL
RWR81N4R64FRB12
RES 4.64 OHM 1W 1% WW AXIAL RWR81N4R64FRB12
RES 4.64ohm 1W 1% WW AXIAL

RES 4.64ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R64FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R64FRB12-ND
Through Hole Resistors RWR81N4R64FRB12-ND
4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R64FRB12 RWR81N4R64FRB12-ND
Product Name RES 4.64 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details