Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% WW AXIAL RWR81N6R04FSS70

Description
RES 6.04ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% WW AXIAL - RWR81N6R04FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% WW AXIAL
RWR81N6R04FSS70
RES 6.04 OHM 1W 1% WW AXIAL RWR81N6R04FSS70
RES 6.04ohm 1W 1% WW AXIAL

RES 6.04ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R04FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R04FSS70-ND
Through Hole Resistors RWR81N6R04FSS70-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R04FSS70 RWR81N6R04FSS70-ND
Product Name RES 6.04 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers