Vishay Intertechnology, Inc. Through Hole Resistors RWR81N6R00FSB12

Description
6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N6R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R00FSB12-ND
Through Hole Resistors RWR81N6R00FSB12-ND
6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6 OHM 1W 1% WW AXIAL - RWR81N6R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 1W 1% WW AXIAL
RWR81N6R00FSB12
RES 6 OHM 1W 1% WW AXIAL RWR81N6R00FSB12
RES 6ohm 1W 1% WW AXIAL

RES 6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N6R00FSB12-ND RWR81N6R00FSB12
Product Name Through Hole Resistors RES 6 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details