Vishay Intertechnology, Inc. Wirewound Resistors RWR81N56R2FMRSL

Description
EGN-1-80 56.2 1% RWR81N56R2FM RSL
Request a Quote Datasheet
Description
EGN-1-80 56.2 1% RWR81N56R2FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N56R2FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2FMRSL
Wirewound Resistors 3110-RWR81N56R2FMRSL
EGN-1-80 56.2 1% RWR81N56R2FM RSL

EGN-1-80 56.2 1% RWR81N56R2FM RSL

Supplier's Site Datasheet
RES 56.2 OHM 1W 1% WW AXIAL - RWR81N56R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% WW AXIAL
RWR81N56R2FMRSL
RES 56.2 OHM 1W 1% WW AXIAL RWR81N56R2FMRSL
RES 56.2ohm 1W 1% WW AXIAL

RES 56.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N56R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N56R2FMRSL-ND
Through Hole Resistors RWR81N56R2FMRSL-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N56R2FMRSL RWR81N56R2FMRSL RWR81N56R2FMRSL-ND
Product Name Wirewound Resistors RES 56.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details