Vishay Intertechnology, Inc. Wirewound Resistors RWR81N58R5FSB12

Description
EGN-1-80 58.5 1% RWR81N58R5FS B12
Request a Quote Datasheet
Description
EGN-1-80 58.5 1% RWR81N58R5FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N58R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N58R5FSB12
Wirewound Resistors 3110-RWR81N58R5FSB12
EGN-1-80 58.5 1% RWR81N58R5FS B12

EGN-1-80 58.5 1% RWR81N58R5FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N58R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N58R5FSB12-ND
Through Hole Resistors RWR81N58R5FSB12-ND
58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 58.5 OHM 1W 1% WW AXIAL - RWR81N58R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5 OHM 1W 1% WW AXIAL
RWR81N58R5FSB12
RES 58.5 OHM 1W 1% WW AXIAL RWR81N58R5FSB12
RES 58.5ohm 1W 1% WW AXIAL

RES 58.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N58R5FSB12 RWR81N58R5FSB12-ND RWR81N58R5FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 58.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 58.5 ohms 58.5 ohms 58.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers