Vishay Intertechnology, Inc. RES 7.68 OHM 1W 1% WW AXIAL RWR81N7R68FSS70

Description
RES 7.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 1W 1% WW AXIAL - RWR81N7R68FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1W 1% WW AXIAL
RWR81N7R68FSS70
RES 7.68 OHM 1W 1% WW AXIAL RWR81N7R68FSS70
RES 7.68ohm 1W 1% WW AXIAL

RES 7.68ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R68FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R68FSS70-ND
Through Hole Resistors RWR81N7R68FSS70-ND
7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R68FSS70 RWR81N7R68FSS70-ND
Product Name RES 7.68 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details