Vishay Intertechnology, Inc. Wirewound Resistors RWR81N76R8BSS70

Description
EGN-1-80 76.8 .1% RWR81N76R8BS S70
Request a Quote Datasheet
Description
EGN-1-80 76.8 .1% RWR81N76R8BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N76R8BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N76R8BSS70
Wirewound Resistors 3110-RWR81N76R8BSS70
EGN-1-80 76.8 .1% RWR81N76R8BS S70

EGN-1-80 76.8 .1% RWR81N76R8BS S70

Supplier's Site Datasheet
RES 76.8 OHM 1W 0.1% WW AXIAL - RWR81N76R8BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 0.1% WW AXIAL
RWR81N76R8BSS70
RES 76.8 OHM 1W 0.1% WW AXIAL RWR81N76R8BSS70
RES 76.8ohm 1W 0.1% WW AXIAL

RES 76.8ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N76R8BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N76R8BSS70-ND
Through Hole Resistors RWR81N76R8BSS70-ND
76.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N76R8BSS70 RWR81N76R8BSS70 RWR81N76R8BSS70-ND
Product Name Wirewound Resistors RES 76.8 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers