Vishay Intertechnology, Inc. Through Hole Resistors RWR81N5R11BSRSL

Description
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N5R11BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R11BSRSL-ND
Through Hole Resistors RWR81N5R11BSRSL-ND
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.11 OHM 1W 0.1% WW AXIAL - RWR81N5R11BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 0.1% WW AXIAL
RWR81N5R11BSRSL
RES 5.11 OHM 1W 0.1% WW AXIAL RWR81N5R11BSRSL
RES 5.11ohm 1W 0.1% WW AXIAL

RES 5.11ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N5R11BSRSL-ND RWR81N5R11BSRSL
Product Name Through Hole Resistors RES 5.11 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details