77.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 77.7ohm 1W 0.5% WW AXIAL
EGN-1-80 77.7 .5% RWR81N77R7DS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N77R7DSBSL-ND | RWR81N77R7DSBSL | 3110-RWR81N77R7DSBSL |
| Product Name | Through Hole Resistors | RES 77.7 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 77.7 ohms | 77.7 ohms | 77.7 ohms |