Vishay Intertechnology, Inc. Through Hole Resistors RWR81N75R0FMB12

Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N75R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N75R0FMB12-ND
Through Hole Resistors RWR81N75R0FMB12-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N75R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N75R0FMB12
Wirewound Resistors 3110-RWR81N75R0FMB12
EGN-1-80 75 1% RWR81N75R0FM B12

EGN-1-80 75 1% RWR81N75R0FM B12

Supplier's Site Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81N75R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81N75R0FMB12
RES 75 OHM 1W 1% WW AXIAL RWR81N75R0FMB12
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N75R0FMB12-ND 3110-RWR81N75R0FMB12 RWR81N75R0FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details