Vishay Intertechnology, Inc. RES 7.77 OHM 1W 1% WW AXIAL RWR81N7R77FRRSL

Description
RES 7.77ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.77ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77 OHM 1W 1% WW AXIAL - RWR81N7R77FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77 OHM 1W 1% WW AXIAL
RWR81N7R77FRRSL
RES 7.77 OHM 1W 1% WW AXIAL RWR81N7R77FRRSL
RES 7.77ohm 1W 1% WW AXIAL

RES 7.77ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R77FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R77FRRSL-ND
Through Hole Resistors RWR81N7R77FRRSL-ND
7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R77FRRSL RWR81N7R77FRRSL-ND
Product Name RES 7.77 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.77 ohms 7.77 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers