Vishay Intertechnology, Inc. Wirewound Resistors RWR81N78R7FSS73

Description
EGN-1-80 78.7 1% RWR81N78R7FS S73
Request a Quote Datasheet
Description
EGN-1-80 78.7 1% RWR81N78R7FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N78R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N78R7FSS73
Wirewound Resistors 3110-RWR81N78R7FSS73
EGN-1-80 78.7 1% RWR81N78R7FS S73

EGN-1-80 78.7 1% RWR81N78R7FS S73

Supplier's Site Datasheet
RES 78.7 OHM 1W 1% WW AXIAL - RWR81N78R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1W 1% WW AXIAL
RWR81N78R7FSS73
RES 78.7 OHM 1W 1% WW AXIAL RWR81N78R7FSS73
RES 78.7ohm 1W 1% WW AXIAL

RES 78.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N78R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N78R7FSS73-ND
Through Hole Resistors RWR81N78R7FSS73-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N78R7FSS73 RWR81N78R7FSS73 RWR81N78R7FSS73-ND
Product Name Wirewound Resistors RES 78.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details