Vishay Intertechnology, Inc. Through Hole Resistors RWR81N78R0FRS73

Description
78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N78R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N78R0FRS73-ND
Through Hole Resistors RWR81N78R0FRS73-ND
78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 78 OHM 1W 1% WW AXIAL - RWR81N78R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78 OHM 1W 1% WW AXIAL
RWR81N78R0FRS73
RES 78 OHM 1W 1% WW AXIAL RWR81N78R0FRS73
RES 78ohm 1W 1% WW AXIAL

RES 78ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N78R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N78R0FRS73
Wirewound Resistors 3110-RWR81N78R0FRS73
EGN-1-80 78 1% RWR81N78R0FR S73

EGN-1-80 78 1% RWR81N78R0FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N78R0FRS73-ND RWR81N78R0FRS73 3110-RWR81N78R0FRS73
Product Name Through Hole Resistors RES 78 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78 ohms 78 ohms 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details