Vishay Intertechnology, Inc. Wirewound Resistors RWR81N76R8FSBSL

Description
EGN-1-80 76.8 1% RWR81N76R8FS BSL
Request a Quote Datasheet
Description
EGN-1-80 76.8 1% RWR81N76R8FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N76R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N76R8FSBSL
Wirewound Resistors 3110-RWR81N76R8FSBSL
EGN-1-80 76.8 1% RWR81N76R8FS BSL

EGN-1-80 76.8 1% RWR81N76R8FS BSL

Supplier's Site Datasheet
RES 76.8 OHM 1W 1% WW AXIAL - RWR81N76R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81N76R8FSBSL
RES 76.8 OHM 1W 1% WW AXIAL RWR81N76R8FSBSL
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N76R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N76R8FSBSL-ND
Through Hole Resistors RWR81N76R8FSBSL-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N76R8FSBSL RWR81N76R8FSBSL RWR81N76R8FSBSL-ND
Product Name Wirewound Resistors RES 76.8 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158323P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details