Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4R75FSRSL

Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4R75FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R75FSRSL-ND
Through Hole Resistors RWR81N4R75FSRSL-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.75 OHM 1W 1% WW AXIAL - RWR81N4R75FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% WW AXIAL
RWR81N4R75FSRSL
RES 4.75 OHM 1W 1% WW AXIAL RWR81N4R75FSRSL
RES 4.75ohm 1W 1% WW AXIAL

RES 4.75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N4R75FSRSL-ND RWR81N4R75FSRSL
Product Name Through Hole Resistors RES 4.75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details