Vishay Intertechnology, Inc. Through Hole Resistors RWR81N7R77FRBSL

Description
7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N7R77FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R77FRBSL-ND
Through Hole Resistors RWR81N7R77FRBSL-ND
7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.77 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 7.77 OHM 1W 1% WW AXIAL - RWR81N7R77FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77 OHM 1W 1% WW AXIAL
RWR81N7R77FRBSL
RES 7.77 OHM 1W 1% WW AXIAL RWR81N7R77FRBSL
RES 7.77ohm 1W 1% WW AXIAL

RES 7.77ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N7R77FRBSL-ND RWR81N7R77FRBSL
Product Name Through Hole Resistors RES 7.77 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.77 ohms 7.77 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details