Vishay Intertechnology, Inc. RES 4.02 OHM 1W 0.1% WW AXIAL RWR81N4R02BRS73

Description
RES 4.02ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 0.1% WW AXIAL - RWR81N4R02BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 0.1% WW AXIAL
RWR81N4R02BRS73
RES 4.02 OHM 1W 0.1% WW AXIAL RWR81N4R02BRS73
RES 4.02ohm 1W 0.1% WW AXIAL

RES 4.02ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R02BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R02BRS73-ND
Through Hole Resistors RWR81N4R02BRS73-ND
4.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R02BRS73 RWR81N4R02BRS73-ND
Product Name RES 4.02 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details