Vishay Intertechnology, Inc. Through Hole Resistors RWR81N66R5FMB12

Description
66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N66R5FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N66R5FMB12-ND
Through Hole Resistors RWR81N66R5FMB12-ND
66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N66R5FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N66R5FMB12
Wirewound Resistors 3110-RWR81N66R5FMB12
EGN-1-80 66.5 1% RWR81N66R5FM B12

EGN-1-80 66.5 1% RWR81N66R5FM B12

Supplier's Site Datasheet
RES 66.5 OHM 1W 1% WW AXIAL - RWR81N66R5FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1W 1% WW AXIAL
RWR81N66R5FMB12
RES 66.5 OHM 1W 1% WW AXIAL RWR81N66R5FMB12
RES 66.5ohm 1W 1% WW AXIAL

RES 66.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N66R5FMB12-ND 3110-RWR81N66R5FMB12 RWR81N66R5FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 66.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers