Vishay Intertechnology, Inc. RES 4.32 OHM 1W 1% WW AXIAL RWR81N4R32FSB12

Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1W 1% WW AXIAL - RWR81N4R32FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% WW AXIAL
RWR81N4R32FSB12
RES 4.32 OHM 1W 1% WW AXIAL RWR81N4R32FSB12
RES 4.32ohm 1W 1% WW AXIAL

RES 4.32ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R32FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R32FSB12-ND
Through Hole Resistors RWR81N4R32FSB12-ND
4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R32FSB12 RWR81N4R32FSB12-ND
Product Name RES 4.32 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details