Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% WW AXIAL RWR81N4R75FSS70

Description
RES 4.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% WW AXIAL - RWR81N4R75FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% WW AXIAL
RWR81N4R75FSS70
RES 4.75 OHM 1W 1% WW AXIAL RWR81N4R75FSS70
RES 4.75ohm 1W 1% WW AXIAL

RES 4.75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R75FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R75FSS70-ND
Through Hole Resistors RWR81N4R75FSS70-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R75FSS70 RWR81N4R75FSS70-ND
Product Name RES 4.75 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661711 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details