Vishay Intertechnology, Inc. RES 6.65 OHM 1W 1% WW AXIAL RWR81N6R65FSS73

Description
RES 6.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1W 1% WW AXIAL - RWR81N6R65FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1W 1% WW AXIAL
RWR81N6R65FSS73
RES 6.65 OHM 1W 1% WW AXIAL RWR81N6R65FSS73
RES 6.65ohm 1W 1% WW AXIAL

RES 6.65ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R65FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R65FSS73-ND
Through Hole Resistors RWR81N6R65FSS73-ND
6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R65FSS73 RWR81N6R65FSS73-ND
Product Name RES 6.65 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details