Vishay Intertechnology, Inc. RES 4.53 OHM 1W 1% WW AXIAL RWR81N4R53FSS70

Description
RES 4.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.53ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1W 1% WW AXIAL - RWR81N4R53FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1W 1% WW AXIAL
RWR81N4R53FSS70
RES 4.53 OHM 1W 1% WW AXIAL RWR81N4R53FSS70
RES 4.53ohm 1W 1% WW AXIAL

RES 4.53ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R53FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R53FSS70-ND
Through Hole Resistors RWR81N4R53FSS70-ND
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R53FSS70 RWR81N4R53FSS70-ND
Product Name RES 4.53 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details