Vishay Intertechnology, Inc. Wirewound Resistors RWR81N75R0FSS73

Description
EGN-1-80 75 1% RWR81N75R0FS S73
Request a Quote Datasheet
Description
EGN-1-80 75 1% RWR81N75R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N75R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N75R0FSS73
Wirewound Resistors 3110-RWR81N75R0FSS73
EGN-1-80 75 1% RWR81N75R0FS S73

EGN-1-80 75 1% RWR81N75R0FS S73

Supplier's Site Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81N75R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81N75R0FSS73
RES 75 OHM 1W 1% WW AXIAL RWR81N75R0FSS73
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N75R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N75R0FSS73-ND
Through Hole Resistors RWR81N75R0FSS73-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N75R0FSS73 RWR81N75R0FSS73 RWR81N75R0FSS73-ND
Product Name Wirewound Resistors RES 75 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details