Vishay Intertechnology, Inc. RES 53.6 OHM 1W 1% WW AXIAL RWR81N53R6FRS70

Description
RES 53.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1W 1% WW AXIAL - RWR81N53R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81N53R6FRS70
RES 53.6 OHM 1W 1% WW AXIAL RWR81N53R6FRS70
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N53R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N53R6FRS70-ND
Through Hole Resistors RWR81N53R6FRS70-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N53R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N53R6FRS70
Wirewound Resistors 3110-RWR81N53R6FRS70
EGN-1-80 53.6 1% RWR81N53R6FR S70

EGN-1-80 53.6 1% RWR81N53R6FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N53R6FRS70 RWR81N53R6FRS70-ND 3110-RWR81N53R6FRS70
Product Name RES 53.6 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details