Vishay Intertechnology, Inc. Wirewound Resistors RWR81N56R0FRB12

Description
EGN-1-80 56 1% RWR81N56R0FR B12
Request a Quote Datasheet
Description
EGN-1-80 56 1% RWR81N56R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N56R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R0FRB12
Wirewound Resistors 3110-RWR81N56R0FRB12
EGN-1-80 56 1% RWR81N56R0FR B12

EGN-1-80 56 1% RWR81N56R0FR B12

Supplier's Site Datasheet
RES 56 OHM 1W 1% WW AXIAL - RWR81N56R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1W 1% WW AXIAL
RWR81N56R0FRB12
RES 56 OHM 1W 1% WW AXIAL RWR81N56R0FRB12
RES 56ohm 1W 1% WW AXIAL

RES 56ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N56R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N56R0FRB12-ND
Through Hole Resistors RWR81N56R0FRB12-ND
56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N56R0FRB12 RWR81N56R0FRB12 RWR81N56R0FRB12-ND
Product Name Wirewound Resistors RES 56 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details