Vishay Intertechnology, Inc. RES 6.19 OHM 1W 0.1% WW AXIAL RWR81N6R19BRRSL

Description
RES 6.19ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1W 0.1% WW AXIAL - RWR81N6R19BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 0.1% WW AXIAL
RWR81N6R19BRRSL
RES 6.19 OHM 1W 0.1% WW AXIAL RWR81N6R19BRRSL
RES 6.19ohm 1W 0.1% WW AXIAL

RES 6.19ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R19BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R19BRRSL-ND
Through Hole Resistors RWR81N6R19BRRSL-ND
6.19 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.19 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R19BRRSL RWR81N6R19BRRSL-ND
Product Name RES 6.19 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details