Vishay Intertechnology, Inc. RES 63.4 OHM 1W 1% WW AXIAL RWR81N63R4FRBSL

Description
RES 63.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1W 1% WW AXIAL - RWR81N63R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% WW AXIAL
RWR81N63R4FRBSL
RES 63.4 OHM 1W 1% WW AXIAL RWR81N63R4FRBSL
RES 63.4ohm 1W 1% WW AXIAL

RES 63.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N63R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N63R4FRBSL
Wirewound Resistors 3110-RWR81N63R4FRBSL
EGN-1-80 63.4 1% RWR81N63R4FR BSL

EGN-1-80 63.4 1% RWR81N63R4FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N63R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N63R4FRBSL-ND
Through Hole Resistors RWR81N63R4FRBSL-ND
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N63R4FRBSL 3110-RWR81N63R4FRBSL RWR81N63R4FRBSL-ND
Product Name RES 63.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details