Vishay Intertechnology, Inc. Through Hole Resistors RWR81N58R5FSBSL

Description
58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N58R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N58R5FSBSL-ND
Through Hole Resistors RWR81N58R5FSBSL-ND
58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

58.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N58R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N58R5FSBSL
Wirewound Resistors 3110-RWR81N58R5FSBSL
EGN-1-80 58.5 1% RWR81N58R5FS BSL

EGN-1-80 58.5 1% RWR81N58R5FS BSL

Supplier's Site Datasheet
RES 58.5 OHM 1W 1% WW AXIAL - RWR81N58R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5 OHM 1W 1% WW AXIAL
RWR81N58R5FSBSL
RES 58.5 OHM 1W 1% WW AXIAL RWR81N58R5FSBSL
RES 58.5ohm 1W 1% WW AXIAL

RES 58.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N58R5FSBSL-ND 3110-RWR81N58R5FSBSL RWR81N58R5FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 58.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 58.5 ohms 58.5 ohms 58.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details