Vishay Intertechnology, Inc. RES 4.7 OHM 1W 0.1% WW AXIAL RWR81N4R70BRB12

Description
RES 4.7ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 0.1% WW AXIAL - RWR81N4R70BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 0.1% WW AXIAL
RWR81N4R70BRB12
RES 4.7 OHM 1W 0.1% WW AXIAL RWR81N4R70BRB12
RES 4.7ohm 1W 0.1% WW AXIAL

RES 4.7ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R70BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R70BRB12-ND
Through Hole Resistors RWR81N4R70BRB12-ND
4.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R70BRB12 RWR81N4R70BRB12-ND
Product Name RES 4.7 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details