Vishay Intertechnology, Inc. RES 76.8 OHM 1W 1% WW AXIAL RWR81N76R8FRS70

Description
RES 76.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1W 1% WW AXIAL - RWR81N76R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81N76R8FRS70
RES 76.8 OHM 1W 1% WW AXIAL RWR81N76R8FRS70
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N76R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N76R8FRS70
Wirewound Resistors 3110-RWR81N76R8FRS70
EGN-1-80 76.8 1% RWR81N76R8FR S70

EGN-1-80 76.8 1% RWR81N76R8FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N76R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N76R8FRS70-ND
Through Hole Resistors RWR81N76R8FRS70-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N76R8FRS70 3110-RWR81N76R8FRS70 RWR81N76R8FRS70-ND
Product Name RES 76.8 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details