Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% WW AXIAL RWR81N4R02FSBSL

Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% WW AXIAL - RWR81N4R02FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% WW AXIAL
RWR81N4R02FSBSL
RES 4.02 OHM 1W 1% WW AXIAL RWR81N4R02FSBSL
RES 4.02ohm 1W 1% WW AXIAL

RES 4.02ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R02FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R02FSBSL-ND
Through Hole Resistors RWR81N4R02FSBSL-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R02FSBSL RWR81N4R02FSBSL-ND
Product Name RES 4.02 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers