Vishay Intertechnology, Inc. Wirewound Resistors RWR81N64R9FSBSL

Description
EGN-1-80 64.9 1% RWR81N64R9FS BSL
Request a Quote Datasheet
Description
EGN-1-80 64.9 1% RWR81N64R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N64R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N64R9FSBSL
Wirewound Resistors 3110-RWR81N64R9FSBSL
EGN-1-80 64.9 1% RWR81N64R9FS BSL

EGN-1-80 64.9 1% RWR81N64R9FS BSL

Supplier's Site Datasheet
RES 64.9 OHM 1W 1% WW AXIAL - RWR81N64R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1W 1% WW AXIAL
RWR81N64R9FSBSL
RES 64.9 OHM 1W 1% WW AXIAL RWR81N64R9FSBSL
RES 64.9ohm 1W 1% WW AXIAL

RES 64.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N64R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N64R9FSBSL-ND
Through Hole Resistors RWR81N64R9FSBSL-ND
64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N64R9FSBSL RWR81N64R9FSBSL RWR81N64R9FSBSL-ND
Product Name Wirewound Resistors RES 64.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details