Vishay Intertechnology, Inc. RES 4.99 OHM 1W 1% WW AXIAL RWR81N4R99FSRSL

Description
RES 4.99ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1W 1% WW AXIAL - RWR81N4R99FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% WW AXIAL
RWR81N4R99FSRSL
RES 4.99 OHM 1W 1% WW AXIAL RWR81N4R99FSRSL
RES 4.99ohm 1W 1% WW AXIAL

RES 4.99ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R99FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R99FSRSL-ND
Through Hole Resistors RWR81N4R99FSRSL-ND
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R99FSRSL RWR81N4R99FSRSL-ND
Product Name RES 4.99 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details