Vishay Intertechnology, Inc. RES 7.15 OHM 1W 1% WW AXIAL RWR81N7R15FSS73

Description
RES 7.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1W 1% WW AXIAL - RWR81N7R15FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1W 1% WW AXIAL
RWR81N7R15FSS73
RES 7.15 OHM 1W 1% WW AXIAL RWR81N7R15FSS73
RES 7.15ohm 1W 1% WW AXIAL

RES 7.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R15FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R15FSS73-ND
Through Hole Resistors RWR81N7R15FSS73-ND
7.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R15FSS73 RWR81N7R15FSS73-ND
Product Name RES 7.15 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers