Vishay Intertechnology, Inc. RES 5 OHM 1W 1% WW AXIAL RWR81N5R00FSRSL

Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% WW AXIAL - RWR81N5R00FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% WW AXIAL
RWR81N5R00FSRSL
RES 5 OHM 1W 1% WW AXIAL RWR81N5R00FSRSL
RES 5ohm 1W 1% WW AXIAL

RES 5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R00FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R00FSRSL-ND
Through Hole Resistors RWR81N5R00FSRSL-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R00FSRSL RWR81N5R00FSRSL-ND
Product Name RES 5 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details