Vishay Intertechnology, Inc. RES 4.12 OHM 1W 1% WW AXIAL RWR81N4R12FSBSL

Description
RES 4.12ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% WW AXIAL - RWR81N4R12FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% WW AXIAL
RWR81N4R12FSBSL
RES 4.12 OHM 1W 1% WW AXIAL RWR81N4R12FSBSL
RES 4.12ohm 1W 1% WW AXIAL

RES 4.12ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R12FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R12FSBSL-ND
Through Hole Resistors RWR81N4R12FSBSL-ND
4.12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R12FSBSL RWR81N4R12FSBSL-ND
Product Name RES 4.12 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details