Vishay Intertechnology, Inc. Wirewound Resistors RWR81N68R1FRS73

Description
EGN-1-80 68.1 1% RWR81N68R1FR S73
Request a Quote Datasheet
Description
EGN-1-80 68.1 1% RWR81N68R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N68R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N68R1FRS73
Wirewound Resistors 3110-RWR81N68R1FRS73
EGN-1-80 68.1 1% RWR81N68R1FR S73

EGN-1-80 68.1 1% RWR81N68R1FR S73

Supplier's Site Datasheet
RES 68.1 OHM 1W 1% WW AXIAL - RWR81N68R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% WW AXIAL
RWR81N68R1FRS73
RES 68.1 OHM 1W 1% WW AXIAL RWR81N68R1FRS73
RES 68.1ohm 1W 1% WW AXIAL

RES 68.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N68R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N68R1FRS73-ND
Through Hole Resistors RWR81N68R1FRS73-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N68R1FRS73 RWR81N68R1FRS73 RWR81N68R1FRS73-ND
Product Name Wirewound Resistors RES 68.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers