Vishay Intertechnology, Inc. RES 5.76 OHM 1W 1% WW AXIAL RWR81N5R76FSS73

Description
RES 5.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1W 1% WW AXIAL - RWR81N5R76FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% WW AXIAL
RWR81N5R76FSS73
RES 5.76 OHM 1W 1% WW AXIAL RWR81N5R76FSS73
RES 5.76ohm 1W 1% WW AXIAL

RES 5.76ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R76FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R76FSS73-ND
Through Hole Resistors RWR81N5R76FSS73-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R76FSS73 RWR81N5R76FSS73-ND
Product Name RES 5.76 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers