Vishay Intertechnology, Inc. Wirewound Resistors RWR81N61R9FSS70

Description
EGN-1-80 61.9 1% RWR81N61R9FS S70
Request a Quote Datasheet
Description
EGN-1-80 61.9 1% RWR81N61R9FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N61R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N61R9FSS70
Wirewound Resistors 3110-RWR81N61R9FSS70
EGN-1-80 61.9 1% RWR81N61R9FS S70

EGN-1-80 61.9 1% RWR81N61R9FS S70

Supplier's Site Datasheet
RES 61.9 OHM 1W 1% WW AXIAL - RWR81N61R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% WW AXIAL
RWR81N61R9FSS70
RES 61.9 OHM 1W 1% WW AXIAL RWR81N61R9FSS70
RES 61.9ohm 1W 1% WW AXIAL

RES 61.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N61R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N61R9FSS70-ND
Through Hole Resistors RWR81N61R9FSS70-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N61R9FSS70 RWR81N61R9FSS70 RWR81N61R9FSS70-ND
Product Name Wirewound Resistors RES 61.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details