Vishay Intertechnology, Inc. RES 4.32 OHM 1W 1% WW AXIAL RWR81N4R32FRRSL

Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1W 1% WW AXIAL - RWR81N4R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% WW AXIAL
RWR81N4R32FRRSL
RES 4.32 OHM 1W 1% WW AXIAL RWR81N4R32FRRSL
RES 4.32ohm 1W 1% WW AXIAL

RES 4.32ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R32FRRSL-ND
Through Hole Resistors RWR81N4R32FRRSL-ND
4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R32FRRSL RWR81N4R32FRRSL-ND
Product Name RES 4.32 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details