Vishay Intertechnology, Inc. RES 6 OHM 1W 1% WW AXIAL RWR81N6R00FSBSL

Description
RES 6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 1W 1% WW AXIAL - RWR81N6R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 1W 1% WW AXIAL
RWR81N6R00FSBSL
RES 6 OHM 1W 1% WW AXIAL RWR81N6R00FSBSL
RES 6ohm 1W 1% WW AXIAL

RES 6ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N6R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N6R00FSBSL-ND
Through Hole Resistors RWR81N6R00FSBSL-ND
6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N6R00FSBSL RWR81N6R00FSBSL-ND
Product Name RES 6 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details