Vishay Intertechnology, Inc. RES 7.32 OHM 1W 1% WW AXIAL RWR81N7R32FSBSL

Description
RES 7.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1W 1% WW AXIAL - RWR81N7R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1W 1% WW AXIAL
RWR81N7R32FSBSL
RES 7.32 OHM 1W 1% WW AXIAL RWR81N7R32FSBSL
RES 7.32ohm 1W 1% WW AXIAL

RES 7.32ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N7R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R32FSBSL-ND
Through Hole Resistors RWR81N7R32FSBSL-ND
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N7R32FSBSL RWR81N7R32FSBSL-ND
Product Name RES 7.32 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details