79.6 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-1-80 79.6 .5% RWR81N79R6DM B12
RES 79.6ohm 1W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81N79R6DMB12-ND | 3110-RWR81N79R6DMB12 | RWR81N79R6DMB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 79.6 OHM 1W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 79.6 ohms | 79.6 ohms | 79.6 ohms |