Vishay Intertechnology, Inc. Through Hole Resistors RWR81N7R32FSS73

Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N7R32FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N7R32FSS73-ND
Through Hole Resistors RWR81N7R32FSS73-ND
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 7.32 OHM 1W 1% WW AXIAL - RWR81N7R32FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1W 1% WW AXIAL
RWR81N7R32FSS73
RES 7.32 OHM 1W 1% WW AXIAL RWR81N7R32FSS73
RES 7.32ohm 1W 1% WW AXIAL

RES 7.32ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N7R32FSS73-ND RWR81N7R32FSS73
Product Name Through Hole Resistors RES 7.32 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details