Vishay Intertechnology, Inc. RES 60.4 OHM 1W 1% WW AXIAL RWR81N60R4FRB12

Description
RES 60.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1W 1% WW AXIAL - RWR81N60R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% WW AXIAL
RWR81N60R4FRB12
RES 60.4 OHM 1W 1% WW AXIAL RWR81N60R4FRB12
RES 60.4ohm 1W 1% WW AXIAL

RES 60.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N60R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N60R4FRB12
Wirewound Resistors 3110-RWR81N60R4FRB12
EGN-1-80 60.4 1% RWR81N60R4FR B12

EGN-1-80 60.4 1% RWR81N60R4FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N60R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N60R4FRB12-ND
Through Hole Resistors RWR81N60R4FRB12-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N60R4FRB12 3110-RWR81N60R4FRB12 RWR81N60R4FRB12-ND
Product Name RES 60.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details