Vishay Intertechnology, Inc. Through Hole Resistors RWR81N53R6FSB12

Description
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N53R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N53R6FSB12-ND
Through Hole Resistors RWR81N53R6FSB12-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53.6 OHM 1W 1% WW AXIAL - RWR81N53R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81N53R6FSB12
RES 53.6 OHM 1W 1% WW AXIAL RWR81N53R6FSB12
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N53R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N53R6FSB12
Wirewound Resistors 3110-RWR81N53R6FSB12
EGN-1-80 53.6 1% RWR81N53R6FS B12

EGN-1-80 53.6 1% RWR81N53R6FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N53R6FSB12-ND RWR81N53R6FSB12 3110-RWR81N53R6FSB12
Product Name Through Hole Resistors RES 53.6 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details